EN
  • EN
  • DE

25FR60

Part No 25FR60
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 60V 25A DO4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 25 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 60 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 540653-25FR60
Ultra Librarian 3D Model Ultra Librarian 25FR60 CAD Model

Description

The 540653-25FR60 is a standard recovery diode designed for rectification applications.

  • Maximum Reverse Voltage: 60 V
  • Average Rectified Current: 25A
  • Forward Voltage: 1.2V @ 25A
  • Reverse Leakage Current: 10μA @ the maximum reverse voltage
  • Mounting Type: Stud Mount
  • Package: DO-203AA, DO-4, Stud
  • Operating Temperature Range: -65°C to 150°C
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess