Products specifications Report Issue?

Type Laminated Core
Voltage - Primary 120V, 240V
Voltage - Secondary (Full Load) 24V
Primary Winding(s) Dual, Multiple Taps
Secondary Winding(s) Single
Center Tap No
Power - Max 200VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1545148-E200E
Ultra Librarian 3D Model Ultra Librarian E200E CAD Model

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
ECAD model for TCT40-01E07AE
Tamura
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
ECAD model for PL20-20-130B
Triad Magnetics
PWR XFMR TOROIDAL 50VA CHAS MT
Need more? Email Us
ECAD model for VPT12-4170
Triad Magnetics
PWR XFMR LAMINATED 56VA TH
Need more? Email Us
ECAD model for VPP16-3500
Hammond Manufacturing
PWR XFMR LAMINATED 1VA TH
Need more? Email Us
ECAD model for 160D12
Triad Magnetics
PWR XFMR LAMINATED 3.8VA CHAS MT
Need more? Email Us
ECAD model for F-313X
Triad Magnetics
PWR XFMR LAMINATED 2.4VA CHAS MT
Need more? Email Us
ECAD model for F3-36
Hammond Manufacturing
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
ECAD model for 164D48
Hammond Manufacturing
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
ECAD model for 183F28

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention