Products specifications Report Issue?

Type Laminated Core
Primary Winding(s) Dual, Multiple Taps
Secondary Winding(s) Single
Center Tap Yes
Power - Max 50VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 101.30mm L x 76.50mm W
Height - Seated (Max) 69.10mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545152-E050
Ultra Librarian 3D Model Ultra Librarian E050 CAD Model

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for HM4236
Tamura
PWR XFMR LAMINATED 2.4VA TH
Need more? Email Us
ECAD model for 3FS-320
Tamura
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
ECAD model for 3FS-456
Tamura
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
ECAD model for PL5.0-20-130B
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT
Need more? Email Us
ECAD model for VPS230-350
Tamura
PWR XFMR LAMINATED 2.4VA TH
Need more? Email Us
ECAD model for 3FD-348
MediaTek Inc
Need more? Email Us
ECAD model for MT3116N
Tamura
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
ECAD model for 3FL34-170
Tamura
PWR XFMR LAMINATED 30VA TH
Need more? Email Us
ECAD model for PL30-28-130B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention