EN
  • EN
  • DE

CH250B

Part No CH250B
Manufacturer SolaHD
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210322-CH250B
Categories Custom Parts
Manufacturer SolaHD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CH250B CAD Model

Description

The CH250B is a Constant Voltage Transformer (CVT), also known as a Ferroresonant Transformer, manufactured by SolaHD. This type of transformer provides a stable output voltage even with significant variations in the input voltage, making it ideal for protecting sensitive electronic equipment from power fluctuations.

Applications

  • Industrial Automation: Used to power and protect programmable logic controllers (PLCs), sensors, and other automation equipment from voltage sags and surges.
  • Medical Equipment: Provides a stable and reliable power source for medical devices, ensuring accurate and consistent performance.
  • Telecommunications: Protects sensitive telecommunications equipment, such as routers, switches, and servers, from power disturbances.
  • Point-of-Sale (POS) Systems: Ensures reliable operation of POS terminals and related equipment in retail environments.
  • Security Systems: Provides stable power to security cameras, access control systems, and other security equipment.

Features

  • Constant Voltage Output: Maintains a stable output voltage despite variations in the input voltage.
  • Isolation: Provides electrical isolation between the input and output, protecting equipment from ground loops and noise.
  • Harmonic Attenuation: Reduces harmonic distortion in the output voltage, improving power quality.
  • Surge Suppression: Protects equipment from voltage surges and spikes.
  • Rugged Construction: Designed for reliable operation in harsh industrial environments.

Benefits

  • Equipment Protection: Prevents damage to sensitive electronic equipment from voltage fluctuations, surges, and noise.
  • Improved Reliability: Ensures reliable operation of equipment by providing a stable and clean power source.
  • Reduced Downtime: Minimizes downtime by preventing equipment failures caused by power disturbances.
  • Enhanced Performance: Improves the performance of electronic equipment by providing a stable and consistent power supply.
  • Cost Savings: Reduces maintenance and repair costs by protecting equipment from power-related damage.

Additional Details

The CH250B CVT is designed for an input voltage of typically 120VAC, with a stable output of 120VAC, even with significant input voltage variations (e.g., +/- 15%). It provides isolation and filters harmonic distortion. The unit is built for industrial applications, with robust components and construction techniques to withstand demanding environments. The CH250B ensures that connected equipment receives a consistent and clean power supply, leading to improved reliability and reduced downtime.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cirrus Logic Inc.
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Conexant Systems
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess