The ESD05V92D-A is an Electrostatic Discharge (ESD) protection diode manufactured by Socay Electronics. It's designed to protect sensitive electronic components from damage caused by ESD events. ESD protection diodes are crucial in preventing circuit failures and ensuring the reliable operation of electronic devices.
Applications
- USB ports
- HDMI ports
- Ethernet ports
- Audio/Video input/output
- Keypads and buttons
- Data lines in mobile devices
Features
- Low clamping voltage
- Fast response time
- Low capacitance
- Small package size
- RoHS compliant
- AEC-Q101 qualified (automotive grade) in some cases
Benefits
- Protect sensitive electronic components from ESD damage
- Improve system reliability
- Reduce warranty costs associated with ESD failures
- Minimize signal distortion due to low capacitance
- Facilitate compact designs with small package size
Additional Details
The ESD05V92D-A has a specific breakdown voltage (e.g., 5V) and a low clamping voltage to limit the voltage surge during an ESD event. The '05V' likely indicates the working voltage, while '92D' may specify a particular configuration or performance characteristic. The 'A' likely indicates a specific version or revision of the component. Key specifications include clamping voltage, reverse working voltage, peak pulse power, and capacitance. It is important to select the correct ESD protection diode based on the specific application and the level of ESD protection required. The relatively small package size is suitable for modern compact designs where space is at a premium. The 'END-OF-LIFE' category suggests this particular part is no longer in production.