EN
  • EN
  • DE

ESD0402E002M12

Part No ESD0402E002M12
Manufacturer Socay Electornics Co., Ltd.
Catalog Custom Parts (E - I)
Description 30V 12V (Max) Bidirectional 0402 ESD Protection Devices ROHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120551-ESD0402E002M12
Categories Custom Parts
Manufacturer Socay Electornics Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD0402E002M12 CAD Model

Description

The ESD0402E002M12 is a transient voltage suppression (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD). Manufactured by Socay Electornics Co., Ltd., this device is specifically engineered for high-speed data lines and interfaces where minimizing signal distortion is crucial.

Applications

  • High-speed data lines protection (USB, HDMI, Ethernet)
  • Antenna protection
  • Mobile phones and smartphones
  • Tablets and laptops
  • Wearable devices
  • Automotive electronics

Features

  • Ultra-low capacitance
  • Fast response time
  • Small form factor
  • Low leakage current
  • High ESD protection capability
  • Compliant with IEC 61000-4-2 standard

Benefits

  • Protects against ESD strikes, enhancing system reliability.
  • Maintains signal integrity in high-speed data transmission.
  • Saves board space due to its compact size.
  • Extends product lifespan by preventing ESD damage.
  • Reduces warranty claims and repair costs.

Additional Details

The ESD0402E002M12 is typically available in a small surface-mount package, such as a DFN or QFN package. Its low capacitance ensures minimal signal degradation, making it suitable for protecting high-speed interfaces. The datasheet provides detailed information about its electrical characteristics, including breakdown voltage, clamping voltage, and capacitance. The device is designed to meet or exceed the IEC 61000-4-2 international standard for ESD protection.

Key Specifications:

  • ESD Protection: Typically up to ±30kV contact discharge (IEC 61000-4-2)
  • Capacitance: Extremely low, often less than 0.5 pF per line
  • Breakdown Voltage: Around 6V typical
  • Operating Temperature Range: Usually -40°C to +85°C

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Panasonic
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Holtek
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess