EN
  • EN
  • DE

USB4640-HZH

Part No USB4640-HZH
Manufacturer SMSC Corporation
Catalog Electronic Wholesale
Description High Speed Inter-Chip (HSIC) USB 2.0 Hub and Flash Media Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SMSC Corporation
Win Source Part Number 1278338-USB4640-HZH
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB4640-HZH CAD Model

Description

The USB4640-HZH is a highly integrated 4-port USB 2.0 hub controller manufactured by SMSC Corporation (now Microchip Technology). It provides a complete solution for adding multiple USB ports to embedded systems, PCs, and other devices. This hub controller supports both high-speed (480Mbps) and full-speed (12Mbps) USB devices, offering versatile connectivity options.

Applications:

  • Embedded Systems: Adding USB connectivity to embedded devices such as industrial controllers and medical equipment.
  • PCs and Laptops: Expanding the number of USB ports on PCs and laptops.
  • Docking Stations: Providing USB connectivity in docking stations for mobile devices.
  • Automotive Infotainment Systems: Integrating USB ports into automotive infotainment systems.
  • Consumer Electronics: Adding USB ports to TVs, set-top boxes, and other consumer electronics devices.

Features:

  • 4-Port USB 2.0 Hub: Provides four downstream USB ports.
  • High-Speed (480Mbps) Support: Supports high-speed USB 2.0 data transfer rates.
  • Full-Speed (12Mbps) Support: Supports full-speed USB 1.1 devices.
  • Integrated USB Transceivers: Reduces component count and simplifies design.
  • Individual Port Power Control: Allows for enabling or disabling power to individual ports.
  • Over-Current Protection: Protects against over-current conditions on each port.
  • Multiple Power Supply Options: Supports various power supply configurations.
  • Small Package Size: Facilitates integration into compact systems.

Benefits:

  • Expanded USB Connectivity: Increases the number of available USB ports.
  • High-Speed Data Transfer: Supports fast data transfer rates for USB 2.0 devices.
  • Versatile Application: Suitable for a wide range of USB connectivity applications.
  • Simplified System Design: Reduces component count and simplifies system integration.
  • Enhanced System Reliability: Protects against over-current conditions.

Additional Details:

The USB4640-HZH is typically configured via external resistors or through an I2C interface. It supports both bus-powered and self-powered modes. The hub controller requires an external crystal oscillator for clock generation. The datasheet provides detailed information on its electrical characteristics, pinout, and configuration options. It is available in a surface-mount package. Proper PCB layout is essential for optimal performance, particularly with respect to signal integrity and noise reduction. External components, such as decoupling capacitors and termination resistors, are required. It is compliant with USB 2.0 specifications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5726 $59.4438
31+ $3.7526 $116.3306
48+ $3.6348 $174.4704
66+ $3.5181 $232.1946
85+ $3.4003 $289.0255
114+ $3.0492 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess