EN
  • EN
  • DE
  • IT

USB2512

Part No USB2512
Manufacturer SMSC Corporation
Catalog Electronic Wholesale
Description USB 2.0 High-Speed 2-Port Hub Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SMSC Corporation
Win Source Part Number 1278316-USB2512
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian USB2512 CAD Model

Description

The USB2512 is a 2-port Hub Controller from SMSC Corporation (now Microchip Technology). It is a highly integrated, low-power, 2-port USB 2.0 hub controller. This device is designed to comply fully with the USB 2.0 specification, supporting high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB devices.

Applications

  • USB Hubs: Creating multi-port USB hubs for connecting multiple USB devices to a single host.
  • Embedded Systems: Integrating USB connectivity into embedded systems, such as industrial control systems and data acquisition units.
  • Docking Stations: Adding USB ports to laptop and desktop docking stations.
  • Automotive Infotainment: Providing USB connectivity in automotive infotainment systems for connecting smartphones, storage devices, and other peripherals.
  • Consumer Electronics: Integrating USB hub functionality into televisions, set-top boxes, and gaming consoles.

Features

  • USB 2.0 Compliant: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB devices.
  • Two Downstream Ports: Provides two USB downstream ports for connecting USB devices.
  • Integrated USB Transceivers: Includes integrated USB transceivers for reduced BOM cost and simplified design.
  • Individual or Ganged Power Control: Supports individual or ganged power control of the downstream ports.
  • Over-Current Protection: Provides over-current protection for each downstream port.
  • Vendor ID, Product ID, and Device ID Customization: Allows customization of the hub's USB descriptors.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Increased Connectivity: Enables the connection of multiple USB devices to a single USB port on a host system.
  • Cost-Effective Solution: Integrated features reduce the overall system cost by minimizing external components.
  • Simplified Design: Integrated transceivers and other features simplify the design process and reduce time-to-market.
  • Enhanced Reliability: Over-current protection safeguards the hub and connected devices from damage.
  • Flexible Power Management: Individual or ganged power control allows for efficient power management of the downstream ports.
  • Customizable: Vendor, product, and device IDs can be customized to meet specific application requirements.

Additional Details

The USB2512 typically supports both self-powered and bus-powered configurations. It requires minimal external components for operation. This chip handles USB enumeration, data transfer, and power management for the connected downstream devices. The device supports various operating systems and is commonly configured via external EEPROM or programmed directly.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess