EN
  • EN
  • DE

OS81110AMR

Part No OS81110AMR
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833130-OS81110AMR
Ultra Librarian 3D Model Ultra Librarian OS81110AMR CAD Model

Description

The OS81110AMR is a standalone Local Interconnect Network (LIN) transceiver with integrated voltage regulator manufactured by SMSC Corporation (now Microchip Technology). It facilitates communication in automotive and industrial applications using the LIN protocol. The integrated voltage regulator provides a stable power supply for the microcontroller, simplifying system design and reducing component count.

Applications

  • Automotive body electronics (e.g., door modules, seat control)
  • Industrial control systems
  • Sensor interfaces
  • Actuator drivers
  • LIN bus communication networks

Features

  • LIN 2.1/2.2a/SAE J2602 Compliant: Adheres to industry standards for LIN communication.
  • Integrated Voltage Regulator: Provides a stable supply voltage for the microcontroller.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overvoltage and Undervoltage Protection: Protects the device from voltage fluctuations.
  • Short Circuit Protection: Safeguards against short circuits on the LIN bus and voltage regulator output.

Benefits

  • Simplified System Design: Integrated voltage regulator reduces component count and simplifies PCB layout.
  • Reliable Communication: Ensures accurate and robust data transmission over the LIN bus.
  • Improved Energy Efficiency: Low quiescent current extends battery life in automotive applications.
  • Enhanced System Protection: Protects the device and connected components from voltage and current surges.
  • Cost Savings: Reduces the need for external components and simplifies assembly.

Additional Details

The OS81110AMR typically operates from a 12V supply and provides a regulated 5V output for the microcontroller. It includes features such as slope control to minimize electromagnetic emissions. The device is commonly available in a surface-mount package suitable for automated assembly. The LIN protocol is widely used for low-speed communication in automotive networks. Understanding the LIN protocol, proper termination, and voltage regulation requirements are essential for successful implementation. Refer to the device datasheet for detailed specifications, application notes, and safety recommendations. The device is designed to withstand harsh automotive environments and includes diagnostic features for fault detection.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess