The LAN9210 is a high-performance, single-chip 10/100 Ethernet controller from SMSC (now Microchip Technology). Designed for embedded systems, it provides a simple and cost-effective solution for adding Ethernet connectivity to a variety of applications. The LAN9210 integrates an Ethernet MAC and PHY, along with a host bus interface, into a single chip.
Applications
- Embedded systems
- Industrial automation
- Building automation
- Point-of-sale (POS) terminals
- Medical devices
Features
- Integrated 10/100 Ethernet MAC and PHY
- Supports IEEE 802.3/802.3u standards
- Host bus interface: Supports various interfaces like SPI, I2C, and others
- Low power consumption
- Small package size
- Supports auto-negotiation and auto-MDIX
Benefits
- Easy integration into existing systems
- Reduced BOM (Bill of Materials) cost
- Lower power consumption for energy-efficient applications
- Simplified Ethernet connectivity
- Improved system reliability
Technical Specifications
- Ethernet Standards: IEEE 802.3/802.3u
- Data Transfer Rate: 10/100 Mbps
- Host Interface: SPI, I2C, or other configurable interfaces
- Operating Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package: QFN (Quad Flat No-lead) or similar compact package
- MAC Address: Integrated or external MAC address options
The LAN9210 from Microchip provides a reliable and efficient solution for adding Ethernet connectivity to embedded systems. Its integrated MAC/PHY, flexible host interface, and low power consumption make it suitable for a broad range of applications.