EN
  • EN
  • DE

EMC2102

Part No EMC2102
Manufacturer SMSC Corporation
Catalog END - OF - LIFE
Description RPM-Based Fan Controller with HW Thermal Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SMSC Corporation
Win Source Part Number 1171899-EMC2102
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC2102 CAD Model

Description

The SMSC EMC2102 is a high-accuracy, single-channel temperature sensor with integrated fan control. It is designed to monitor the temperature of electronic components and control cooling fans to maintain optimal operating temperatures. This device is commonly used in computers, servers, and other applications where thermal management is crucial.

Applications:

  • Computers and Servers: Monitors CPU, GPU, and chipset temperatures.
  • Embedded Systems: Used in embedded systems for temperature monitoring and fan control.
  • Networking Equipment: Monitors the temperature of routers, switches, and other network devices.
  • Gaming Consoles: Provides thermal management to prevent overheating.
  • Industrial Equipment: Monitors temperatures in industrial control systems.

Features:

  • Single Temperature Channel: Monitors the temperature of a single point.
  • High Accuracy: Provides precise temperature readings.
  • Integrated Fan Control: Controls fan speed based on temperature.
  • PWM Output: Generates a PWM signal to control fan speed.
  • I2C/SMBus Interface: Communicates with a host controller via I2C or SMBus.

Benefits:

  • Improved System Reliability: Prevents overheating and ensures stable operation.
  • Enhanced Thermal Management: Optimizes fan speed to maintain desired temperatures.
  • Reduced Noise: Minimizes fan noise by adjusting fan speed dynamically.
  • Energy Efficiency: Reduces power consumption by controlling fan speed.
  • Simplified Design: Integrates temperature sensing and fan control into a single device.

Additional Details:

The EMC2102 typically operates at 3.3V. It communicates with a host controller via the I2C or SMBus interface. The fan control is implemented using a PWM signal. The temperature measurement range typically spans from -40°C to +125°C with a resolution of around 0.125°C. The device includes over-temperature alerts that can be configured to trigger specific actions. The package is typically a small outline package suitable for surface mount assembly. The EMC2102 allows the configuration of fan speed control parameters, such as temperature thresholds and PWM frequency. The internal temperature sensor is usually located close to the package pins to accurately measure the temperature of the targeted component. The datasheet provides detailed information on the electrical characteristics, register map, and application guidelines for the EMC2102. It is a cost-effective solution for thermal management in a wide range of electronic systems.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess