EN
  • EN
  • DE

VS4020-S-03

Part No VS4020-S-03
Manufacturer SMC Diode Solutions
Catalog OEM Parts (T - Z)
Description Smc VSP4 Sol Valve 4/5 Port Subplate, VSP4*20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104189-VS4020-S-03
Categories OEM Parts(T-Z)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VS4020-S-03 CAD Model

Description

The VS4020-S-03 is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. It's engineered for high-efficiency rectification and fast switching speeds, making it ideal for various power supply and protection applications. The Schottky diode's low forward voltage drop minimizes power loss, contributing to increased overall system efficiency.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to improve efficiency.
  • DC-DC Converters: Implemented in DC-DC converters to rectify and regulate voltage levels.
  • Reverse Polarity Protection: Provides reverse polarity protection in sensitive electronic circuits.
  • Solar Power Systems: Used in solar panel bypass diodes to prevent hot spots and power loss.
  • LED Lighting: Employed in LED lighting systems for efficient power conversion and protection.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Surge Current Capability: Withstands transient current surges for increased reliability.
  • High Junction Temperature: Operates reliably at high junction temperatures.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Enhanced Efficiency: Reduces energy waste due to its low forward voltage drop.
  • Improved System Performance: Fast switching characteristics contribute to improved system performance in high-frequency applications.
  • Increased Reliability: Robust design ensures reliability in demanding environments.
  • Simplified Design: Simplifies circuit design due to its efficient performance and protection capabilities.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

The VS4020-S-03 is designed for demanding applications where efficiency and reliability are crucial. Its low forward voltage drop and fast switching speed make it an excellent choice for power supplies, DC-DC converters, and other power management circuits. Consult the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Lowest to $0.0081
U-blox
Lowest to $110.7143
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess