EN
  • EN
  • DE

NCDY2S25H-3500B-F79

Part No NCDY2S25H-3500B-F79
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc NCY2S Guided Cylinder Cyl, Rodless, S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036146-NCDY2S25H-3500B-F79
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCDY2S25H-3500B-F79 CAD Model

Description

The NCDY2S25H-3500B-F79 is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. It is designed for high efficiency and fast switching applications in power electronics.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency rectification

Features

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • High reliability
  • RoHS compliant
  • Low leakage current
  • Operating Temperature Range: -65°C to +175°C
  • Repetitive Peak Reverse Voltage: 25V
  • Average Forward Current: 35A

Benefits

  • Increased Efficiency: The low forward voltage drop reduces power losses and increases the efficiency of the power supply.
  • Enhanced Protection: The high surge current capability protects the circuit from transient surges.
  • Reduced EMI: Fast switching reduces electromagnetic interference (EMI).
  • Reliable Operation: High reliability ensures consistent performance in demanding applications.
  • Smaller Size: Can enable smaller and more compact designs due to efficient operation.

Technical Specifications

Here are the key specifications for the NCDY2S25H-3500B-F79:

  • Repetitive Peak Reverse Voltage (VRRM): 25 V
  • Average Forward Current (IF(AV)): 35 A
  • Peak Forward Surge Current (IFSM): Consult Datasheet
  • Forward Voltage (VF): Consult Datasheet
  • Reverse Leakage Current (IR): Consult Datasheet
  • Operating Temperature Range: -65°C to +175°C
  • Package: TO-252

The NCDY2S25H-3500B-F79 Schottky Barrier Rectifier is a reliable and efficient component for various power electronics applications that require high performance and compact design.

You May Also Be Interested in

Omron
SBL13(H)
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess