EN
  • EN
  • DE

MMBZ18VAL,215

Part No MMBZ18VAL,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 14.5VWM 25VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 14.5V (Max)
Minimum Breakdown Voltage 17.1V
Max Clamping Voltage 25V
Peak Pulse Current(Ippm) 1.6A
Power Dissipation - Pd 40W
Applications Automotive
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 1078297-MMBZ18VAL,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ18VAL,215 CAD Model

Description

The Nexperia USA Inc. MMBZ18VAL,215 is a Zener diode manufactured by Nexperia USA Inc.

  • Mounting: SMD (SMT)
  • Channels: 2 Unidirectional, 1 Bidirectional
  • Capacitance @ Frequency: 70pF @ 1MHz
  • STAND-OFF Voltage (Vwm): 14.5V (Max)
  • Minimum Breakdown Voltage: 17.1V
  • Maximum Clamping Voltage: 25V
  • Peak Pulse Current(Ippm): 1.6A
  • Power Dissipation - Pd: 40W
  • Case / Package: SOT-23 (TO-236AB)
  • Temperature Range - Operating: -55°C to 150°C (TA)

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess