EN
  • EN
  • DE

ML308T

Part No ML308T
Manufacturer SMC Diode Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015306-ML308T
Categories OEM Parts(M-N)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ML308T CAD Model

Description

The ML308T is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It provides a fast response time and low clamping voltage, ensuring effective protection against overvoltage events. The ML308T is commonly used in a variety of applications to enhance the reliability and longevity of electronic systems.

Applications

  • Consumer Electronics
  • Industrial Equipment
  • Telecommunications Systems
  • Automotive Electronics
  • Medical Devices

Features

  • Transient Voltage Suppression (TVS): Provides robust protection against voltage transients.
  • Fast Response Time: Quickly clamps overvoltage events to protect downstream components.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Small Package Size: Compact design allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, increasing system uptime.
  • Reduced Downtime: Prevents failures caused by overvoltage events, minimizing repair costs.
  • Improved Product Lifespan: Extends the operational life of electronic devices by safeguarding them from damaging surges.
  • Simplified Design: Easy to integrate into existing circuits with minimal design changes.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting valuable electronic equipment.

Additional Details

The ML308T is available in various package options, including surface-mount packages for automated assembly. Key specifications include the standoff voltage, breakdown voltage, clamping voltage, and peak pulse current. It is crucial to consult the device datasheet for detailed performance characteristics and application guidelines. The device's surge capability is typically specified in terms of peak pulse power (PPP) and waveform (e.g., 8/20 μs). Proper PCB layout and grounding techniques are essential for maximizing the effectiveness of the TVS diode. The operating temperature range is also an important factor to consider for reliable performance in different environments.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess