EN
  • EN
  • DE

PIC16F874-04/PT

Part No PIC16F874-04/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 061814-PIC16F874-04/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F874-04/PT CAD Model

Description

Product Overview: PIC16F874-04/PT

The PIC16F874-04/PT is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This powerful component is part of the expansive PIC16F family, known for their versatility and efficiency in a wide range of embedded applications.

The PIC16F874-04/PT operates at a frequency of 4 MHz, providing a balanced combination of processing speed and power consumption. It is equipped with a 14-bit instruction set that allows for straightforward programming and smooth operation in complex tasks. This microcontroller is an ideal choice for designers looking for a reliable and cost-effective solution for their control systems.

Key Features:

  • Memory: The device comes with 7 KB of flash memory, which is ample space for storing application code, and 192 bytes of EEPROM for data that requires retention after power cycles.
  • I/O Ports: It offers 33 input/output (I/O) ports, providing extensive interfacing capabilities with peripheral devices.
  • Timers: It includes three flexible timers and counters, enhancing the MCU's ability to handle time-related tasks without external components.
  • Communication Peripherals: The MCU supports various serial communication protocols, including USART, SPI, and I²C, allowing for easy integration into a communication network.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) with eight channels enables the MCU to process analog signals, making it suitable for sensor-based applications.
  • Power-Saving Modes: It offers multiple power-saving modes, such as Idle and Power-down modes, to optimize energy consumption for battery-powered or energy-sensitive systems.

Applications:

The PIC16F874-04/PT is highly adaptable and can be used in a variety of applications such as:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Home automation

With its robust feature set and Microchip's commitment to quality, the PIC16F874-04/PT is a smart choice for engineers and developers seeking a dependable MCU for their next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess