EN
  • EN
  • DE

LB-173A-400-2DBC

Part No LB-173A-400-2DBC
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Lb No Size Rating
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228901-LB-173A-400-2DBC
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB-173A-400-2DBC CAD Model

Description

The LB-173A-400-2DBC is a rectifier diode manufactured by SMC Diode Solutions. Rectifier diodes are semiconductor devices that allow current to flow in only one direction, effectively converting AC voltage to DC voltage. They are a fundamental component in power supplies and various electronic circuits.

Applications:

  • Power Supplies: Used in AC-DC power supplies to convert alternating current (AC) to direct current (DC).
  • Battery Chargers: Employed in battery chargers to rectify the AC voltage from the mains.
  • Voltage Multipliers: Utilized in voltage multiplier circuits to increase the DC voltage level.
  • Reverse Polarity Protection: Implemented to prevent damage from incorrect polarity connections.
  • Free-Wheeling Diodes: Used in inductive circuits (e.g., motor control) to dissipate energy when the current is switched off.

Features:

  • Rectifier Diode: Designed to rectify AC voltage to DC voltage.
  • High Current Capability: Handles significant amounts of forward current.
  • High Voltage Rating: Withstands high reverse voltage without breakdown.
  • Low Forward Voltage Drop: Minimizes power dissipation during forward conduction.
  • Fast Recovery Time: Switches quickly from forward to reverse bias.
  • Surface Mount Package: Designed for easy surface mount assembly on PCBs.

Benefits:

  • Efficient Rectification: Converts AC to DC with high efficiency.
  • Reliable Operation: Provides reliable performance over a wide range of operating conditions.
  • Compact Size: Small form factor for space-constrained applications.
  • Easy to Use: Simple to integrate into electronic circuits.
  • Cost-Effective: Provides a cost-effective solution for rectification.

Additional Details:

The LB-173A-400-2DBC likely has a repetitive peak reverse voltage of 400V (indicated by the "400" in the part number). The average forward current and forward voltage drop are critical specifications. It also has a specified operating temperature range. Consult the SMC Diode Solutions datasheet for detailed specifications, including forward current characteristics, reverse leakage current, and thermal resistance.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess