EN
  • EN
  • DE

CM-032-16-126

Part No CM-032-16-126
Manufacturer SMC Diode Solutions
Catalog OEM Parts (C - E)
Description Smc Cg Round Body Cylinder Gasket, Cyl Tub
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985941-CM-032-16-126
Categories OEM Parts(C-E)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM-032-16-126 CAD Model

Description

The CM-032-16-126 is a common mode choke manufactured by SMC Diode Solutions. Common mode chokes are designed to suppress common mode noise in electronic circuits. This particular model is likely used in power supplies, signal lines, and other applications where noise reduction is crucial. The choke works by presenting a high impedance to common mode currents while allowing differential mode currents to pass through with minimal attenuation. This helps to prevent unwanted noise from interfering with the operation of sensitive electronic components.

Applications:

  • Power supplies
  • Signal lines
  • USB interfaces
  • Ethernet connections
  • Audio circuits

Features:

  • High common mode impedance: Effectively suppresses common mode noise.
  • Low differential mode impedance: Minimizes signal attenuation.
  • Compact size: Allows for easy integration into space-constrained applications.
  • High current capacity: Capable of handling significant current loads.
  • Wide operating frequency range: Effective over a broad range of frequencies.

Benefits:

  • Reduced noise: Improves the performance of electronic circuits by minimizing noise interference.
  • Enhanced signal integrity: Preserves the quality of signals by reducing noise.
  • Improved reliability: Protects sensitive components from damage caused by noise transients.
  • Compliance with EMC standards: Helps to meet electromagnetic compatibility requirements.
  • Simplified design: Reduces the need for complex filtering circuits.

Additional Details:

The CM-032-16-126 is constructed with high-quality materials to ensure durability and long-term reliability. Its compact size allows for easy placement on circuit boards. The choke is designed to meet industry standards for safety and performance. The specific values for inductance, current rating, and impedance should be verified from the manufacturer's datasheet to ensure proper application. Common mode chokes are essential components in many electronic devices, providing effective noise suppression and enhancing overall system performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess