EN
  • EN
  • DE

CX24123-11,557

Part No CX24123-11,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 64TQFP  /  Video Demodulator IC Parallel, Serial 64-TQFP (10x10) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Function Demodulator
Applications Consumer Video
Control Interface Parallel, Serial
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number CX24123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935287213557
Standard Package 800
Win Source Part Number 1005126-CX24123-11,557
Ultra Librarian 3D Model Ultra Librarian CX24123-11,557 CAD Model

Description

The CX24123-11,557, a cutting-edge product from NXP Semiconductors, is designed to cater to the sophisticated needs of modern communication systems. This high-performance integrated circuit is engineered for reliability and efficiency, making it an ideal choice for a wide range of applications in the electronics domain.

Key Features

  • High Integration: The CX24123-11,557 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system engineers.
  • Advanced Technology: Built with state-of-the-art semiconductor technology, this product offers superior performance and durability, ensuring long-term reliability for critical applications.
  • Energy Efficiency: With a focus on power conservation, the CX24123-11,557 is designed to operate with minimal power consumption, making it suitable for energy-sensitive projects.
  • Compact Design: The small form factor of the chip allows for its integration into space-constrained environments, providing flexibility in designing compact systems.

Applications

The versatility of the CX24123-11,557 makes it a perfect fit for a variety of applications, including but not limited to:

  • Telecommunication infrastructure
  • Wireless communication systems
  • High-speed data transmission equipment
  • Satellite communication terminals
  • Industrial control systems

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The CX24123-11,557 is manufactured under strict quality control standards, ensuring that each chip meets the rigorous requirements of industrial and commercial usage. Additionally, NXP provides comprehensive technical support for the CX24123-11,557, assisting customers with integration, troubleshooting, and optimization of their systems.

Ordering Information

The product code CX24123-11,557 is essential for placing orders. Customers should reference this code to ensure the accurate fulfillment of their requirements. For bulk orders or specific configurations, please contact NXP's sales team for personalized assistance.

You May Also Be Interested in

Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
NXP / Nexperia
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
NXP / Nexperia
Analog companion chip
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess