EN
  • EN
  • DE

STW9C1SB

Part No STW9C1SB
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - White
Description LED WHITE SMD  /  LED Lighting series White 2.8V 65mA 120° 1212 (3030 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Seoul Semiconductor Inc.
Series 3030
Package Tape & Reel (TR)
Color White
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.8V
CRI (Color Rendering Index) 90
Current - Max 400mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1212 (3030 Metric)
Supplier Device Package 3030
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 10°C/W
Base Product Number STW9C1
ECCN EAR99
HTSUS 8541.41.0000
Other Names 897-STW9C1SBTR
Standard Package 1,000
Win Source Part Number 1108875-STW9C1SB
Ultra Librarian 3D Model Ultra Librarian STW9C1SB CAD Model

Description

The Seoul Semiconductor Inc. manufactured LED lighting - white product has a Win Source Part Number of 1108875-STW9C1SB.

  • Package: It is a 3030 series package.
  • Viewing Angle: The viewing angle is 120°.
  • Height Seated (Max): The height-seated (max) is 0.031" (0.80mm).
  • Package Type: The package is tape & reel (TR).
  • Standard Package: It has a standard package of 1,000.
  • Maximum Current: It has a maximum current of 400mA.
  • Voltage Forward (Vf) (Typ): It has a voltage forward (Vf) (typ) of 2.8V.
  • Color Rendering Index (CRI): The color rendering index (CRI) is 90.
  • Thermal Resistance: The thermal resistance of the package is 10°C/W.

You May Also Be Interested in

Samsung
LED LM281B+ / LED Lighting LM281BA+ White, Neutral 4000K 3.1V 60mA 120° 1113 (2835 Metric)
Lowest to $0.0082
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Neutral 4000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0982
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us
Samsung
LED 4000K 80CRI SMD / LED Lighting LM561B Plus White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Need more? Email Us
Samsung
LED 5000K 80CRI SMD / LED Lighting LM561B Plus White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
Samsung
LED LM281B+ NEUT WHT 4000K SMD / LED Lighting LM281B+ White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us
Samsung
LED 5700K 80CRI SMD / LED Lighting LM281B White, Cool 5700K 3.1V 150mA 120° 1113 (2835 Metric)
Lowest to $0.0175
Samsung
LED COOL WHITE 6500K 80CRI 2SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess