The GS8162Z36B-133 is a high-performance synchronous burst SRAM from GSI Technology. This device is designed for applications requiring high bandwidth and low latency data access, such as networking equipment, telecommunications systems, and high-performance computing.
Applications:
- Networking Routers and Switches
- Telecommunications Infrastructure
- High-Performance Computing Systems
- Data Acquisition Systems
- Digital Signal Processing (DSP) applications
Features:
- High-speed synchronous operation: 133 MHz clock frequency
- 36Mb memory density
- Burst mode operation for efficient data transfer
- Single-cycle deselect
- LVTTL-compatible inputs and outputs
- Available in various package options
- Optimized for low power consumption
Benefits:
- Enables high-bandwidth data transfer for demanding applications
- Reduces system latency due to fast access times
- Simplifies system design with LVTTL compatibility
- Conserves power in battery-powered or energy-sensitive applications
- Increases system reliability due to robust design
Additional Details:
The GS8162Z36B-133 operates at a clock frequency of 133 MHz, enabling rapid data access. The burst mode feature allows for efficient data transfer, minimizing the number of clock cycles required for read and write operations. The device's LVTTL-compatible I/O simplifies interfacing with other system components. It is designed for low power consumption, making it suitable for applications where energy efficiency is crucial. Detailed timing diagrams and electrical characteristics can be found in the product datasheet.