EN
  • EN
  • DE

SMP1340-004

Part No SMP1340-004
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191078-SMP1340-004
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1340-004 CAD Model

Description

The SMP1340-004 from Skyworks Solutions Inc. is a high-performance silicon PIN diode meticulously crafted for various RF and microwave applications. This diode delivers exceptional performance characteristics, including low insertion loss, high isolation, and rapid switching speeds, making it an excellent choice for demanding environments where signal integrity is paramount. Its robust design ensures consistent and reliable operation.

Applications:

  • RF Switches: Commonly utilized in RF switches to efficiently route high-frequency signals, ensuring minimal signal degradation.
  • Attenuators: Integrated into attenuator circuits for precise signal level control, maintaining optimal signal strength.
  • Phase Shifters: Incorporated into phase shifters to accurately adjust the phase of RF signals, enabling advanced modulation techniques.
  • Limiters: Acts as a protective component, safeguarding sensitive receiver components from potentially damaging high-power signals.
  • Transmit/Receive (T/R) Switches: Employed in T/R switches within radar systems and communication devices to seamlessly switch between transmit and receive modes.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, preserving signal integrity and maximizing system efficiency.
  • High Isolation: Provides exceptional signal isolation, effectively reducing unwanted signal interference and crosstalk.
  • Fast Switching Speed: Enables quick transitions between states, enhancing system responsiveness and improving overall performance.
  • Low Capacitance: Reduces signal distortion and enhances high-frequency performance, ensuring optimal signal clarity.
  • Surface Mount Package: Facilitates easy and efficient integration into PCB designs, reducing assembly time and costs.

Benefits:

  • Enhanced System Performance: Low insertion loss and high isolation contribute to superior signal quality and overall improved system performance.
  • Increased Reliability: Robust design ensures consistent and dependable operation, even under challenging environmental conditions.
  • Simplified Design Process: Surface mount package allows for easy and efficient PCB layout, streamlining the design and manufacturing process.
  • Compact Size: Small form factor enables integration into space-constrained applications, allowing for more compact and efficient designs.
  • Versatile Applications: Suitable for a wide range of RF and microwave applications, providing flexibility and adaptability in design.

Additional Details:

The SMP1340-004 is an ideal choice for applications requiring precise control and manipulation of RF signals. Its electrical parameters are carefully optimized for performance across a broad frequency range, extending from VHF to microwave frequencies. The diode’s low capacitance and resistance characteristics contribute to impedance matching, minimizing signal reflections and ensuring optimal signal integrity. Manufactured using high-quality materials, it offers exceptional thermal stability and consistent performance across a wide operating temperature range. It finds widespread use in wireless communication systems, radar applications, and test and measurement equipment where precise RF signal control and reliability are essential. Its compact size and surface-mount configuration facilitate seamless integration into modern electronic designs, contributing to both performance and manufacturability improvements.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $11.4253
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Need more? Email Us
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess