The SMP1307-001LF is a silicon PIN diode manufactured by Skyworks Solutions Inc. It is designed for use in high performance switch and attenuator applications from 5 MHz to over 2 GHz. This diode offers low insertion loss and high isolation, making it suitable for demanding RF applications. The 'LF' suffix indicates that the part is lead-free and RoHS compliant.
Applications
- Low cost switches
- Attenuators
- Limiter circuits
- Phase shifters
- Transmit/Receive switches
- Wireless infrastructure
Features
- Low insertion loss
- High isolation
- Low capacitance
- Low distortion
- Surface mountable plastic package
- Lead-free and RoHS compliant
Benefits
- Improved system performance due to low insertion loss and high isolation
- Reduced component count and board space requirements due to small package size
- Cost-effective solution for high performance RF applications
- Ease of assembly due to surface mountable package
- Environmentally friendly due to lead-free and RoHS compliance
Additional Details
The SMP1307-001LF features a low total capacitance, typically around 0.3 pF, which minimizes signal loading and helps maintain high isolation. The forward resistance is also low, resulting in low insertion loss. The diode's plastic package provides good thermal performance and is compatible with standard surface mount assembly techniques. This PIN diode is designed to operate over a wide temperature range. The device is suitable for use in applications requiring high linearity and low distortion. It can handle moderate power levels, making it suitable for both transmit and receive applications. The combination of low loss, high isolation, and small size make the SMP1307-001LF an excellent choice for a variety of wireless and RF applications. The electrical specifications are typically measured at 25°C, and performance may vary over temperature. The SMP designation refers to a surface mount plastic package.