EN
  • EN
  • DE

SMP1302-001

Part No SMP1302-001
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191037-SMP1302-001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1302-001 CAD Model

Description

The SMP1302-001 is a plastic packaged PIN diode from Skyworks Solutions. It's designed for use in a variety of RF and microwave applications requiring switching, limiting, or attenuating signals. Its key features include low insertion loss and fast switching speed.

Applications:

  • RF Switches: Used in transmit/receive switches to quickly and efficiently route RF signals.
  • Limiters: Provides protection against high power signals in receiver circuits.
  • Attenuators: Used to control the amplitude of RF signals in variable attenuator circuits.
  • Phase Shifters: Used as switching elements in phase shifter networks.
  • Radar Systems: Used in radar applications for fast switching and signal control.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when in the on state, improving system performance.
  • Fast Switching Speed: Allows for rapid switching between states, essential in high-speed applications.
  • Low Capacitance: Reduces loading effects on the RF circuit.
  • High Isolation: Provides good isolation between ports when in the off state.
  • Plastic Package: Offers a cost-effective and reliable packaging solution.

Benefits:

  • Improved System Performance: Low insertion loss and fast switching speed enhance overall system performance.
  • Enhanced Receiver Protection: Limiters provide protection against high power signals, preventing damage to sensitive receiver components.
  • Precise Signal Control: Attenuators enable precise control of RF signal amplitude.
  • Cost-Effective Solution: Plastic package offers a cost-effective solution without compromising performance.
  • Reliable Operation: Designed for reliable operation in demanding RF and microwave applications.

The SMP1302-001's specifications typically include parameters like forward resistance, reverse capacitance, and breakdown voltage. These values are dependent upon the specific configuration and operating conditions. PIN diodes are crucial components in RF and microwave systems, and the SMP1302-001 offers a combination of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $1.2513
M/A-Com Technology Solutions
Lowest to $12.5133
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2278
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7189 $59.8158
52+ $2.2303 $115.9756
81+ $2.1610 $175.0410
111+ $2.0917 $232.1787
143+ $2.0213 $289.0459
192+ $1.8122 $347.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess