EN
  • EN
  • DE

LTC2257IUJ-14#PBF

Part No LTC2257IUJ-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Pipelined 40Msps 14-bit Parallel/Serial (SPI)/LVDS 40-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 2.5 LSB
Interface LVDS, Parallel, SPI, Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 27 mA
Number of A/D Converters 1
Number of Bits 14
Number of Elements 1
Number of Inputs 1
Number of Pins 40
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 143 mW
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 40 Msps
Schedule B 8542390000
Win Source Part Number 1000394-LTC2257IUJ-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2257IUJ-14#PBF CAD Model

Description

The LTC2257IUJ-14#PBF is a high-performance, low-power 14-bit, 125Msps analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to meet the rigorous demands of applications requiring high dynamic range and fast data acquisition, such as medical imaging, communication systems, and instrumentation.

Featuring a sample rate of 125 million samples per second, the LTC2257IUJ-14#PBF ensures that fast-changing signals are captured with high fidelity. The 14-bit resolution offers fine granularity, making it an ideal choice for applications where precision is critical. This ADC operates within a single 1.8V supply, which helps to minimize power consumption and eases power supply design, making it well-suited for portable and battery-powered devices.

The LTC2257IUJ-14#PBF incorporates a differential sample-and-hold circuit, which reduces common-mode noise and improves the signal-to-noise ratio (SNR). This feature is particularly beneficial in environments with significant electrical noise, ensuring that the integrity of the signal is maintained. With its excellent spurious-free dynamic range (SFDR), this ADC can discern fine details in the presence of large signals without distortion.

Housed in a compact 40-lead QFN package, the LTC2257IUJ-14#PBF is designed to save valuable board space without compromising performance. The product also features a digital output randomizer and a digital output test pattern generator, which aid in optimizing system performance and simplifying system-level debugging.

Analog Devices Inc. has a long-standing reputation for quality and reliability, and the LTC2257IUJ-14#PBF is no exception. It is designed to operate over the industrial temperature range, ensuring consistent performance across diverse operating conditions. The combination of high-speed, high-resolution, and low-power consumption makes the LTC2257IUJ-14#PBF a versatile and reliable choice for your data conversion needs.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess