EN
  • EN
  • DE

SI8503-C-GM

Part No SI8503-C-GM
Manufacturer Skyworks Solutions Inc.
Catalog Current Transducers
Description SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Obsolete
For Measuring AC
Sensor Type Transformer w/Conditioning
Current - Sensing 20A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 98mV/A
Frequency 50kHz ~ 1MHz
Accuracy ±5%
Voltage - Supply 2.7V ~ 5.5V
Current - Supply (Max) 7mA
Temperature Range - Operating -40°C ~ 125°C
Polarization Unidirectional
Mounting SMD (SMT)
Package / Case 12-VFQFN
Supplier Device Package 12-QFN (4x4)
Other Names 336-1545-5
Standard Package 74
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235481-SI8503-C-GM
Ultra Librarian 3D Model Ultra Librarian SI8503-C-GM CAD Model

Description

The SI8503-C-GM is an isolated field effect transistor (FET) driver manufactured by Skyworks Solutions Inc. It is designed to drive power MOSFETs or IGBTs in various applications, providing galvanic isolation between the input and output stages. This isolation enhances system safety and reliability.

Applications:

  • Switch Mode Power Supplies (SMPS): Driving MOSFETs in power supplies for computers, servers, and industrial equipment.
  • Motor Control: Driving IGBTs in motor control applications for industrial automation and robotics.
  • Inverters: Driving power devices in solar inverters and uninterruptible power supplies (UPS).
  • Welding Equipment: Driving MOSFETs or IGBTs in welding machines.
  • Induction Heating: Driving power devices in induction heating systems.

Features:

  • Galvanic Isolation: Provides electrical isolation between the input and output stages for safety and noise immunity.
  • High Drive Strength: Capable of driving large MOSFETs and IGBTs.
  • Fast Switching Speed: Enables efficient switching performance.
  • Low Propagation Delay: Minimizes delay between input and output signals.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient supply voltage.
  • Small Package: Compact size for space-constrained applications.

Benefits:

  • Enhanced Safety: Galvanic isolation protects control circuitry from high voltages.
  • Improved Efficiency: Fast switching speed reduces power losses.
  • Increased Reliability: UVLO and other protection features enhance system reliability.
  • Simplified Design: Integrated features reduce the need for external components.
  • Reduced System Cost: Compact size and integrated functionality minimize overall system cost.

The SI8503-C-GM features a high drive strength and fast switching speed, making it suitable for high-frequency switching applications. It also includes an under-voltage lockout (UVLO) feature to prevent operation with insufficient supply voltage, enhancing system reliability. The device is available in a small surface-mount package, allowing for use in space-constrained applications. Its galvanic isolation provides a high level of safety and noise immunity, making it an ideal choice for demanding industrial and automotive applications.

You May Also Be Interested in

Texas Instruments
CURRENT SENSOR / Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3154
Honeywell
SENSOR CURRENT HALL 500A AC/DC / Current Sensor 500A 1 Channel Hall Effect, Open Loop Bidirectional Module
Need more? Email Us
LEM
Current Sensors RoHS
Lowest to $13.9702
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A 5-CB / Current Sensor 100A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $7.9747
Tamura
SENSOR CURRENT HALL 600A AC/DC / Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module
Need more? Email Us
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.9632
Honeywell
CURRENT SENSOR / Current Sensor Channel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 150A AC/DC / Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Lowest to $15.3621
Honeywell
SENSOR CURRENT HALL 200A AC/DC / Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Lowest to $15.3280

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess