EN
  • EN
  • DE

TMCS1101A3BQDR

Part No TMCS1101A3BQDR
Manufacturer Texas Instruments
Catalog Current Transducers
Description CURRENT SENSOR / Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Texas Instruments
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing ±11.25A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 200mv/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,500
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339493-TMCS1101A3BQDR
Ultra Librarian 3D Model Ultra Librarian TMCS1101A3BQDR CAD Model

Description

The TMCS1101A3BQDR is a precision, isolated current sensor from Texas Instruments (TI) that offers industry-leading performance for the sensing and measurement of current in a wide range of applications. This device is part of TI’s portfolio of current sense amplifiers which are designed to provide accurate, low-drift measurement with high isolation voltage requirements.

Key Features

  • Isolation: The TMCS1101A3BQDR features a high dielectric isolation of 3 kV RMS, which separates the high-voltage side from the low-voltage side, ensuring safety and preventing damage to sensitive circuitry.
  • Accuracy: It provides a precision current measurement with a total error of less than 1%, making it highly reliable for critical applications where precise current control is necessary.
  • Bandwidth: With a bandwidth of up to 120 kHz, this current sensor can effectively support fast current measurement, suitable for high-speed applications.
  • Zero Magnetic Hysteresis: The device's unique design minimizes magnetic hysteresis, which contributes to its high accuracy and linearity in current sensing.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, accommodating diverse environmental conditions.
  • Package: The TMCS1101A3BQDR comes in an industry-standard 8-pin SOIC package, which is both space-efficient and easy to integrate into existing designs.

Applications

The TMCS1101A3BQDR is suitable for a variety of applications, including:

  • Motor control systems
  • Power supplies
  • Battery management systems
  • Inverters and converters
  • Overcurrent protection
  • Industrial automation

With its robust design and high-performance capabilities, the TMCS1101A3BQDR from Texas Instruments is an excellent choice for engineers and designers looking to implement reliable current sensing in their systems. Its combination of accuracy, isolation, and ease of use make it a valuable component in any application requiring precise current measurement.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 65A 16SOIC / Current Sensor 65A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Lowest to $5.5906
Melexis Technologies NV
PLUG & POWER CURRENT SENSOR IC I / Current Sensor 25A Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
VACUUMSCHMELZE
CURRENT SENSOR, 50A, 3 PRI PINS, / Current Sensor 50A 1 Channel Closed Loop Unidirectional 9-DIP Module
Lowest to $15.0000
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Infineon Technologies
SENSOR CURRENT HALL 25A 8TISON / Current Sensor 25A 1 Channel Hall Effect, Differential Unidirectional 8-PowerTDFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT FLUX 50A AC/DC
Lowest to $9.7932
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3155 $50.9410
53+ $1.8999 $100.6947
82+ $1.8405 $150.9210
113+ $1.7811 $201.2643
146+ $1.7218 $251.3828
195+ $1.5437 $301.0215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess