EN
  • EN
  • DE

NJM2761RB2-#ZZZB

Part No NJM2761RB2-#ZZZB
Manufacturer NJR Corporation/NJRC
Catalog Audio Special Purpose
Description IC LIMITER AUDIO EXT ADJ 10TVSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer NJR Corporation/NJRC
Packaging Reel(TR)
Function Volume Control
Applications Consumer Audio
Number of Channels 2
Interface Analog
Operating Supply Voltage 2.7 V ~ 13 V
Operating Temperature Range -20°C ~ 75°C (TA)
Specifications -100dB
Package 10-VFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-TVSP
Win Source Part Number 003922-NJM2761RB2-#ZZZB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NJM2761RB2-#ZZZB CAD Model

Description

The NJM2761RB2-#ZZZB is an audio special purpose integrated circuit (IC) manufactured by NJR Corporation.

  • Family: This IC is part of the Audio Special Purpose family and has medium popularity.
  • Operating Voltage Range: The NJM2761RB2-#ZZZB has a wide operating supply voltage range of 2.7V to 13V and operates with an analog interface.
  • Channels: It has two channels
  • Distortion: and a low distortion of -100dB.
  • Package: This IC also has a compact package of 10-VFSOP, 10-MSOP (0.118", 3.00mm Width)
  • Operating Temperature Range: and an operating temperature range of -20°C to 75°C (TA).

You May Also Be Interested in

Texas Instruments
Lowest to $9.6370
STMicroelectronics
Lowest to $34.9254
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $3.4344
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $24.7389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess