EN
  • EN
  • DE

SI5350C-B04434-GT

Part No SI5350C-B04434-GT
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Package Tube
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SI5350
Standard Package 200
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266867-SI5350C-B04434-GT
Ultra Librarian 3D Model Ultra Librarian SI5350C-B04434-GT CAD Model

Description

The SI5350C-B04434-GT is a programmable clock generator from Skyworks Solutions Inc. designed to provide flexible and precise clock signals for a variety of applications. It utilizes a fractional-N PLL (Phase-Locked Loop) architecture, enabling the generation of a wide range of output frequencies from a single crystal or reference clock input. This integrated circuit offers a high degree of programmability and is suitable for applications requiring customizable clock signals.

Applications

  • Embedded Systems Clocking: Suitable for microcontrollers, processors, and other digital ICs.
  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for timing and synchronization.
  • Consumer Electronics: Found in set-top boxes, audio equipment, and gaming consoles.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and motor drives.
  • Test and Measurement Equipment: Used in frequency synthesizers and signal generators.

Features

  • Generates up to 4 independent clock outputs.
  • Frequency range: 1 kHz to 200 MHz.
  • Integrated fractional-N PLL for high-resolution frequency synthesis.
  • I2C interface for programming and control.
  • Low phase noise and jitter performance.
  • Small footprint package (MSOP-10).
  • Output enable/disable control.

Benefits

  • Simplifies clock tree design: Reduces the number of discrete oscillators required.
  • Provides flexible frequency synthesis: Enables the generation of custom clock frequencies.
  • Improves system performance: Low jitter clocks enhance data rates and reduce bit errors.
  • Reduces BOM cost: Integrates multiple clock functions into a single IC.
  • Saves board space: Compact MSOP-10 package.
  • Easy to program: I2C interface simplifies configuration and control.
  • Low power consumption: Suitable for battery-powered applications.

Technical Specifications

The SI5350C-B04434-GT operates from a supply voltage of 2.5V to 3.3V. It requires an external crystal or reference clock, typically in the range of 25 MHz to 27 MHz. The device exhibits typical phase noise performance of -114 dBc/Hz at 1 kHz offset and -140 dBc/Hz at 10 kHz offset. The output drivers are configurable for different drive strengths. The I2C interface supports standard and fast modes. The device also includes a power-down mode for minimizing power consumption when not in use. The operating temperature range is -40°C to +85°C.

The SI5350C-B04434-GT offers a compelling solution for applications demanding flexible and precise clock generation. Its programmability, low jitter, and small size make it well-suited for modern electronic systems.

You May Also Be Interested in

Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess