EN
  • EN
  • DE

SI5335D-B06026-GMR

Part No SI5335D-B06026-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266579-SI5335D-B06026-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B06026-GMR CAD Model

Description

The SI5335D-B06026-GMR is a precision clock generator from Skyworks Solutions Inc., designed to provide flexible and accurate clock signals for a variety of applications. It features low jitter performance and frequency synthesis capabilities, making it suitable for high-speed data communication and other demanding systems.

Applications:

  • Networking Equipment: Routers, switches, and other network devices that require precise timing.
  • Data Centers: Servers and storage systems where accurate clock signals are critical for data integrity.
  • Broadcast Video Equipment: Professional video cameras, switchers, and broadcast servers for stable video signals.
  • Test and Measurement Equipment: Oscilloscopes, signal generators, and spectrum analyzers that require accurate timing.
  • Industrial Automation: Programmable logic controllers (PLCs) and other industrial control systems.

Features:

  • Four Independent Clock Outputs: Allows for generating multiple frequencies simultaneously.
  • Ultra-Low Jitter Performance: Ensures high signal integrity and reduces bit error rates.
  • Frequency Synthesis: Enables flexible frequency selection and generation.
  • I2C Programmability: Provides easy configuration and control via a standard I2C interface.
  • Small Footprint: Compact package for space-constrained applications.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies design and reduces external component count.
  • Fractional-N Synthesizer: Supports fine-grained frequency adjustments.
  • Output Enable/Disable Control: Allows for individual output control.

Benefits:

  • Improved System Performance: Low jitter clock signals ensure reliable data transmission and reduced bit error rates.
  • Simplified Design: Integrated VCO and I2C programmability reduce design complexity and component count.
  • Increased Flexibility: Four independent clock outputs and frequency synthesis provide flexible clocking solutions.
  • Reduced Board Space: Small footprint package allows for use in compact designs.
  • Lower Power Consumption: Designed for low power operation.

Additional Details:

The SI5335D-B06026-GMR typically operates from a supply voltage of 3.3V or 2.5V. It supports a wide range of output frequencies, often from a few kHz up to several hundred MHz, depending on the configuration and application. The device is usually packaged in a QFN (Quad Flat No-Leads) package, providing good thermal performance and a small footprint. Detailed specifications regarding frequency range, jitter performance, and power consumption can be found in the device datasheet. Always consult the datasheet to ensure proper operation within specified limits and to meet specific application requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess