EN
  • EN
  • DE

SI5335D-B05170-GMR

Part No SI5335D-B05170-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266563-SI5335D-B05170-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B05170-GMR CAD Model

Description

The SI5335D-B05170-GMR is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. It's designed to provide flexible clocking solutions for a wide range of applications, offering excellent frequency synthesis and signal integrity.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Data Centers: Servers, storage systems, and high-performance computing platforms.
  • Broadcast Video Equipment: Professional video cameras, switchers, and broadcast servers.
  • Test and Measurement Equipment: Oscilloscopes, signal generators, and spectrum analyzers.
  • Industrial Automation: Programmable logic controllers (PLCs), motor drives, and other industrial control systems.

Features:

  • Four Independent Clock Outputs: Allows for simultaneous generation of multiple frequencies.
  • Ultra-Low Jitter Performance: Ensures high signal integrity and reliable data transmission.
  • Frequency Synthesis: Provides flexible frequency selection and generation.
  • I2C Programmability: Enables easy configuration and control via a standard I2C interface.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies design and reduces external component count.
  • Fractional-N Synthesizer: Supports fine-grained frequency adjustments.
  • Output Enable/Disable Control: Allows for individual output control.

Benefits:

  • Improved System Performance: Low jitter clock signals ensure reliable data transmission and reduced bit error rates.
  • Simplified Design: Integrated VCO and I2C programmability reduce design complexity and component count.
  • Increased Flexibility: Four independent clock outputs and frequency synthesis provide flexible clocking solutions.
  • Reduced Board Space: Small footprint package allows for use in space-constrained applications.
  • Lower Power Consumption: Optimized design for low power operation.

Additional Details:

The SI5335D-B05170-GMR operates from a supply voltage of typically 3.3V or 2.5V. It supports a wide range of output frequencies, typically from a few kHz up to several hundred MHz, depending on the specific configuration and application. The device is typically packaged in a QFN (Quad Flat No-Leads) package, which provides excellent thermal performance and a small footprint. Detailed specifications regarding frequency range, jitter performance, and power consumption can be found in the device datasheet. It is crucial to consult the datasheet for specific application requirements and to ensure proper operation within the specified limits.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess