EN
  • EN
  • DE

INTEL GOLD6144 - Intel Gold 6144 3.50GHz 8C 24.75M 150W

Part No INTEL GOLD6144 - Intel Gold 6144 3.50GHz 8C 24.75M 150W
Manufacturer Intel
Catalog CPU
Description Intel Gold 6144 3.50GHz 8C 24.75M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423168-INTEL GOLD6144 - Intel Gold 6144 3.50GHz 8C 24.75M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6144 - Intel Gold 6144 3.50GHz 8C 24.75M 150W CAD Model

Description

The Intel Gold 6144 CPU is a high-end component of Intel's Xeon Scalable processor family, designed to deliver exceptional performance for demanding server and workstation applications. This processor features 8 cores with a high base clock speed of 3.50GHz, offering robust processing capabilities for compute-intensive workloads. The sizable 24.75MB cache significantly boosts performance by reducing latency when accessing frequently used data, thus enhancing throughput for data-intensive operations. With a thermal design power (TDP) of 150W, the Gold 6144 is engineered to maintain energy efficiency while managing high workload demands. It incorporates Intel's Turbo Boost Technology 2.0, enabling it to achieve higher clock speeds for peak workloads while staying within thermal limits. Supporting advanced features such as Hyper-Threading, it enables 16 threads to be processed simultaneously, greatly improving multitasking and computational efficiency. This processor is built on Intel's 14nm process technology and supports the latest DDR4 memory at higher speeds, which, when combined with its support for Intel's Optane technology, delivers rapid data access and processing capabilities. The inclusion of Intel's AVX-512 instruction set enhances performance on applications that require high levels of mathematical computations, including scientific simulations and financial analytics. Compatible with the FCLGA3647 socket and designed for use with Intel's C620 series chipset, the Gold 6144 is a powerful option for organizations seeking high-performance, scalable solutions for their computing, storage, and network infrastructure.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess