EN
  • EN
  • DE

SI5335D-B01685-GMR

Part No SI5335D-B01685-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266458-SI5335D-B01685-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B01685-GMR CAD Model

Description

The SI5335D-B01685-GMR is a highly integrated, low-jitter clock generator from Skyworks Solutions Inc. This device provides a flexible and robust clocking solution for various applications requiring precise timing. As part of the SI5335 family, it is known for its excellent frequency synthesis and signal integrity performance.

Applications:

  • Networking Equipment: Used in routers, switches, and other network infrastructure for clock generation and distribution.
  • Data Centers: Employed in servers, storage systems, and high-speed interconnects to ensure accurate timing and synchronization.
  • Test and Measurement: Utilized in frequency synthesizers, signal generators, and analyzers requiring stable and low-jitter clock signals.
  • Broadcast Video: Integrated into video processing units, encoders, and decoders for precise timing control.
  • Industrial Automation: Applied in control systems, robotics, and industrial networking applications.

Features:

  • Four Independent Clock Outputs: Offers four independent clock outputs that can be configured for different frequencies.
  • Ultra-Low Jitter: Provides exceptionally clean and stable clock signals, essential for high-speed data transmission.
  • Flexible Frequency Synthesis: Supports a wide range of output frequencies through advanced frequency synthesis capabilities.
  • I2C Interface: Allows for easy configuration and control using an I2C communication interface.
  • Compact Package: Comes in a small package size, making it suitable for space-constrained applications.
  • Output Enable/Disable Control: Enables precise control over the clock outputs, allowing for selective activation and deactivation.

Benefits:

  • Enhanced System Performance: Low jitter and stable clock signals improve the overall performance of high-speed digital systems.
  • Reduced Bill of Materials (BOM) Cost: Integrated clock generation capabilities minimize the number of discrete components required.
  • Simplified Design Process: Flexible frequency synthesis and an I2C interface simplify the design and configuration process.
  • Increased Reliability: Robust design and high-quality manufacturing ensure reliable operation in demanding environments.
  • Optimized Board Space: Compact package size enables more efficient use of board space.

Technical Specifications:

While specific specifications can vary based on the configuration, typical specifications for the SI5335 series include:

  • Output Frequency Range: Spans from a few kHz up to several hundred MHz.
  • Output Jitter: Typically less than 1 ps RMS.
  • Supply Voltage: Operates at either 1.8V or 3.3V.
  • Operating Temperature Range: Functions reliably from -40°C to +85°C.
  • Package Type: Available in a QFN (Quad Flat No-Leads) package.

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess