The SI5335A-B07827-GM is a high-performance, low-jitter clock generator manufactured by Skyworks Solutions Inc. This device is designed to provide flexible and precise clocking solutions for a wide range of applications, offering exceptional frequency synthesis capabilities and minimal jitter, making it ideal for applications where timing precision is critical.
Applications
- Networking equipment (routers, switches, servers)
- Data storage systems
- Test and measurement instruments
- Broadcast video equipment
- High-speed data communication systems
Features
- Four independent clock outputs
- Frequency range: Up to 200 MHz (dependent on specific configuration)
- Ultra-low jitter performance: Typically <100 fs RMS
- I2C or SPI control interface for configuration and monitoring
- Integrated voltage-controlled oscillator (VCO)
- Supports various clock output formats: LVPECL, LVDS, HCSL, CMOS
- Compact 24-QFN package for space-constrained applications
- Operating temperature range: -40°C to +85°C
Benefits
- Enhanced System Performance: Ultra-low jitter output ensures clean and stable clock signals, minimizing bit error rates and improving overall system reliability.
- Design Flexibility: The multiple independent clock outputs and wide frequency range provide designers with the flexibility to tailor the clocking solution to meet specific application requirements.
- Simplified Design Process: The integrated VCO and user-friendly control interface simplify clock circuit design and reduce the number of external components required.
- Cost-Effective Solution: Integration of essential clocking functions minimizes the overall bill of materials (BOM) cost.
- High Reliability and Stability: Designed and manufactured to meet rigorous quality standards, ensuring long-term reliability in demanding operating conditions.
Additional Details
The SI5335A-B07827-GM leverages advanced clock synthesis technology to deliver precise frequency control and low phase noise. It is compatible with a variety of clock formats, including LVPECL, LVDS, HCSL, and CMOS, ensuring compatibility with a wide range of digital interfaces. The compact 24-QFN package makes it well-suited for applications where board space is limited. The I2C or SPI control interface allows for easy configuration and monitoring of clock parameters. Specifically, the SI5335A-B07827-GM includes factory-programmed configurations to meet specific application requirements and performance metrics as defined by Skyworks Solutions Inc.