EN
  • EN
  • DE

SI5335A-B04711-GMR

Part No SI5335A-B04711-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266118-SI5335A-B04711-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B04711-GMR CAD Model

Description

The SI5335A-B04711-GMR is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. This device is designed to provide flexible clocking solutions for a wide range of applications. It is part of the SI5335A family, known for its ability to generate four independent frequencies, making it suitable for complex timing architectures.

Applications:

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Data centers: Servers, storage systems, and other data center equipment.
  • Broadcast video equipment: Video switchers, encoders, and decoders.
  • Test and measurement equipment: Oscilloscopes, signal generators, and other precision instruments.
  • Industrial automation: Programmable logic controllers (PLCs), motor drives, and other industrial control systems.

Features:

  • Four independent clock outputs: Allows for the generation of multiple frequencies from a single device.
  • Low output jitter: Ensures high signal integrity and reliable system performance.
  • Frequency range: Supports a wide range of output frequencies, offering flexibility in design.
  • I2C interface: Enables easy configuration and control.
  • Small package size: Reduces board space requirements.
  • Integrated loop filter components: Simplifies design and reduces the number of external components.

Benefits:

  • Improved system performance: Low jitter contributes to higher data throughput and reduced errors.
  • Reduced BOM cost: Integration of multiple clock generators into a single device lowers the bill of materials.
  • Simplified design: Integrated loop filter and I2C interface ease the design process.
  • Increased design flexibility: Four independent outputs offer flexibility in clocking architecture.
  • Lower power consumption: Optimized for low-power operation, which helps reduce overall system power consumption.

Additional Details:

The SI5335A-B04711-GMR typically operates from a 2.5V or 3.3V power supply. Its output clock signals are LVCMOS compatible. The device is housed in a small QFN (Quad Flat No-leads) package. The exact frequency range and jitter performance vary slightly based on the specific configuration and output frequency. Consult the official datasheet from Skyworks Solutions Inc. for detailed specifications regarding phase jitter, frequency accuracy, and power consumption under various operating conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess