EN
  • EN
  • DE

SI5335A-B02878-GMR

Part No SI5335A-B02878-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266108-SI5335A-B02878-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B02878-GMR CAD Model

Description

The SI5335A-B02878-GMR is a versatile, low-jitter clock generator from Skyworks Solutions Inc., designed to provide precise timing signals for a broad range of applications. Part of the SI5335 family, it offers excellent frequency flexibility and integrated features in a compact form factor.

Applications

  • Networking: Routers, switches, and other networking devices.
  • Servers and Storage: Server motherboards, storage arrays, and related hardware.
  • Consumer Electronics: Set-top boxes, audio/video equipment, and gaming consoles.
  • Industrial Automation: PLCs, motor drives, and other industrial control systems.
  • Embedded Systems: Various embedded applications requiring accurate clock signals.

Features

  • Low Jitter: Minimizes timing errors and ensures high signal integrity.
  • Any-Frequency Generation: Supports a wide range of output frequencies, configurable via I2C.
  • Four Independent Outputs: Provides four independent clock outputs, each configurable to different frequencies.
  • I2C Interface: Simplifies configuration and control.
  • Small Package Size: Reduces board space requirements.
  • Integrated Fractional-N Synthesizer: Enables precise frequency synthesis.

Benefits

  • Improved System Performance: Low jitter contributes to higher data throughput and reduced error rates.
  • Simplified Design: Flexible frequency generation reduces design complexity.
  • Lower BOM Cost: Integration of multiple functions minimizes the number of external components.
  • Faster Time-to-Market: Easy configuration and small package size speed up the design process.
  • Enhanced System Reliability: Stable clock signals improve overall system reliability.

Additional Details

The SI5335A-B02878-GMR is controlled via an I2C interface, allowing for dynamic configuration of the output frequencies and other parameters. It is important to consult the product datasheet for detailed electrical characteristics, including voltage requirements, operating temperature range, and timing specifications, to ensure optimal performance. The GMR suffix likely refers to packaging or reel specifications. The B02878 likely represents a specific factory programmed configuration. Proper PCB layout and decoupling techniques are crucial for achieving the specified low-jitter performance. The device is designed to meet the stringent timing requirements of various digital systems, enhancing overall stability and performance.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess