EN
  • EN
  • DE

INTEL SR21V - Intel E7-8890V3 2.50GHz 18C 45M 165W v3 18C 2.5GHz 165W

Part No INTEL SR21V - Intel E7-8890V3 2.50GHz 18C 45M 165W v3 18C 2.5GHz 165W
Manufacturer Intel
Catalog CPU
Description X6 DDR4 Compute Book Intel Xeon Processor E7-8890
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423809-INTEL SR21V - Intel E7-8890V3 2.50GHz 18C 45M 165W v3 18C 2.5GHz 165W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR21V - Intel E7-8890V3 2.50GHz 18C 45M 165W v3 18C 2.5GHz 165W CAD Model

Description

The INTEL SR21V, equipped with the Intel E7-8890V3 CPU, is a pinnacle of processing power designed for critical enterprise workloads and data-intensive tasks. This high-end processor operates at 2.50 GHz with 18 cores, offering substantial parallel computing capabilities to handle complex applications such as in-memory databases, large-scale virtualization, and real-time analytics. With an impressive 45MB of L3 cache, the E7-8890V3 significantly reduces latency in data access, enhancing overall system performance and throughput. A thermal design power (TDP) of 165W strikes a balance between exceptional computation abilities and energy efficiency, vital for maintaining operational costs in a data center environment. It supports Intel Hyper-Threading Technology, enabling it to process up to 36 threads simultaneously, thus boosting the multitasking and throughput of computing operations. The incorporation of Intel Turbo Boost Technology allows the CPU to dynamically adjust its frequency, optimizing performance for varying workloads. Designed to work seamlessly with Intel's C602 chipset, it supports extensive memory and I/O configurations, providing the flexibility needed for scalable server architectures. The E7-8890V3 represents the forefront of Intel's commitment to delivering cutting-edge technology for enterprise computing, offering unmatched performance, reliability, and scalability to meet the demands of today's data-driven world.

You May Also Be Interested in

EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess