EN
  • EN
  • DE

SI2404-D-GT

Part No SI2404-D-GT
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM GLOBAL DAA 24TSSOP / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tube
Data Format V.21, V.22, V.23, V.29, Bell 103, Bell 212A
Baud Rates 2.4k
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SI2404
Other Names -SI2404-D
Standard Package 62
MSL Level 3 (168 Hours)
ECCN 5A991B2
HTSUS 8542.39.0001
Win Source Part Number 1261038-SI2404-D-GT
Ultra Librarian 3D Model Ultra Librarian SI2404-D-GT CAD Model

Description

The SI2404-D-GT is an ISOmodem™ IC designed for use in modem applications.

  • Data Formats: V.21, V.22, V.23, V.29, Bell 103, and Bell 212A
  • Baud Rate: 2.4k
  • Package: 24-TSSOP (0.173”, 4.40mm Width)
  • Mounting: SMD (SMT) technology
  • Operating Voltage Range: 3V to 3.6V
  • ECCN: 5A991B2
  • Manufacturer: Skyworks Solutions Inc.
  • Packaging: Tube
  • Standard Package: 62

You May Also Be Interested in

Silicon Labs
Lowest to $10.9484
Silicon Labs
Lowest to $4.2444
Texas Instruments
IC EMBEDDED V.90 MODEM DSP
Lowest to $1.2592
Silicon Labs
Need more? Email Us
Silicon Labs
Lowest to $29.6731
Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $1.5527
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.1853
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $14.5766
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $9.8706

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess