EN
  • EN
  • DE

74AHC1G66GW-Q100H

Part No 74AHC1G66GW-Q100H
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX1 22OHM 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 22Ohm
Channel-to-Channel Matching (ΔRon) -
Voltage - Supply, Single (V+) 2V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 11ns, 11ns
-3db Bandwidth 280MHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package 5-TSSOP
Base Product Number 74AHC1G66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370811-74AHC1G66GW-Q100H
Ultra Librarian 3D Model Ultra Librarian 74AHC1G66GW-Q100H CAD Model

Description

The 1370811-74AHC1G66GW-Q100H is an analog switch from Nexperia USA Inc.

  • Series: 74AHC
  • Application: automotive applications, meeting the AEC-Q100 standard
  • Temperature Range: -40°C to 125°C
  • Supply Voltage: 2V to 5.5V
  • Switch Circuit: SPST-NO
  • Maximum On-State Resistance: 22 Ohm
  • Switch Time: 11ns
  • -3dB Bandwidth: 280MHz
  • Channel Capacitance: 10pF
  • Current Leakage: 100nA (maximum)
  • Package: 5-TSSOP
  • Mounting Type: Surface Mount

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0878 $50.0460
1,390+ $0.0720 $100.0800
2,150+ $0.0698 $150.0700
2,965+ $0.0675 $200.1375
3,830+ $0.0653 $250.0990
5,130+ $0.0585 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess