EN
  • EN
  • DE

530BC622M080DG

Part No 530BC622M080DG
Manufacturer Skyworks Solutions Inc.
Catalog Oscillators
Description XTAL OSC XO 622.0800MHZ LVDS SMD / 622.08 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Skyworks Solutions Inc.
Packaging Strip
Base Resonator Crystal
Type XO (Standard)
Frequency 622.08 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 3.3V
Frequency Stability ±7ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 98mA
Mounting Surface Mount
Case / Package 6-SMD, No Lead
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.071" (1.80mm)
Current - Supply (Disable) (Max) 75mA
Base Product Number 530BC
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 336-2831
Standard Package 50
Win Source Part Number 1328169-530BC622M080DG
Ultra Librarian 3D Model Ultra Librarian 530BC622M080DG CAD Model

Description

The 530BC622M080DG is a silicon-based LVPECL (Low Voltage Positive Emitter-Coupled Logic) oscillator manufactured by Skyworks Solutions Inc. It's designed to provide a stable and precise clock signal for various high-performance applications. This oscillator is known for its low jitter and excellent frequency stability, making it suitable for demanding timing requirements.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for clock synchronization and timing.
  • Data Centers: Employed in servers and storage systems for high-speed data transfer and processing.
  • Telecommunications: Utilized in base stations and other telecommunications equipment for accurate timing signals.
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and other test instruments for precise timing.
  • High-Speed Digital Systems: Suitable for any high-speed digital system requiring a stable and accurate clock source.

Features:

  • LVPECL Output: Provides a low-voltage differential output signal for high-speed data transmission.
  • Excellent Frequency Stability: Maintains a stable frequency over a wide temperature range.
  • Low Jitter: Minimizes timing jitter for improved signal integrity.
  • High Frequency: Operates at a frequency of 622.080 MHz.
  • Small Package: Available in a small package for space-constrained applications.
  • 3.3V Operation: Operates from a 3.3V power supply.

Benefits:

  • Improved System Performance: Provides a stable and accurate clock signal for enhanced system performance.
  • Reduced Timing Errors: Low jitter minimizes timing errors and improves signal integrity.
  • Enhanced Reliability: High frequency stability ensures reliable operation over a wide temperature range.
  • Simplified Design: Eliminates the need for external timing components, simplifying circuit design.
  • Compact Solution: Small package allows for use in space-constrained applications.

Additional Details:

The 530BC622M080DG operates at a frequency of 622.080 MHz and requires a 3.3V power supply. The LVPECL output provides a differential signal with low voltage swing. Datasheets provide detailed electrical characteristics, package dimensions, and application guidelines. Proper termination of the LVPECL output is crucial for achieving optimal performance and minimizing signal reflections. Care should be taken to minimize noise coupling to the oscillator to maintain low jitter. It is crucial to use correct supply bypassing techniques in PCB layout.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess