EN
  • EN
  • DE

SKY87022-11-001

Part No SKY87022-11-001
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837884-SKY87022-11-001
Ultra Librarian 3D Model Ultra Librarian SKY87022-11-001 CAD Model

Description

The SKY87022-11-001 is a high-efficiency, highly integrated front-end module (FEM) designed by Skyworks Solutions Inc. This FEM is specifically engineered for mobile devices, enabling seamless connectivity across various cellular bands. It integrates multiple components into a single package, significantly reducing the board space required and simplifying the overall design process for manufacturers.

Applications

  • Mobile Phones: Used in smartphones to support cellular communication.
  • Tablets: Integrated into tablets for wireless connectivity.
  • IoT Devices: Suitable for IoT devices requiring cellular capabilities.

Features

  • Multi-Band Support: Supports a wide range of cellular frequency bands.
  • Integrated Filters: Includes integrated filters for signal conditioning.
  • High Efficiency: Offers high power efficiency, extending battery life.
  • Compact Size: Small form factor for space-constrained applications.
  • Low Noise Amplifier (LNA): Integrated LNA for improved receiver sensitivity.
  • Power Amplifier (PA): Integrated PA for efficient signal transmission.

Benefits

  • Improved Battery Life: High efficiency minimizes power consumption.
  • Reduced Board Space: Integration reduces the number of discrete components needed.
  • Simplified Design: Integrated components simplify the design and layout process.
  • Enhanced Performance: Optimized for high performance in mobile devices.
  • Cost-Effective: Integration reduces overall system cost.

Additional Details

The SKY87022-11-001 is designed to meet the stringent requirements of modern cellular standards. It is manufactured using advanced semiconductor technology to ensure high reliability and performance. The module's integrated filters help to suppress unwanted signals and improve overall signal quality. The compact size of the module makes it ideal for use in space-constrained mobile devices.

The device typically operates within a specific voltage range, usually between 2.7V and 5.0V, and has a defined operating temperature range, commonly from -40°C to +85°C. The specific power output and gain characteristics are determined by the specific cellular band and operating conditions. Detailed specifications are available in the product datasheet from Skyworks Solutions Inc.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0042 $60.0840
47+ $2.4648 $115.8456
73+ $2.3874 $174.2802
100+ $2.3112 $231.1200
130+ $2.2338 $290.3940
174+ $2.0028 $348.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess