EN
  • EN
  • DE

SKY87020-11

Part No SKY87020-11
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Management - Specialized
Description Power Management IC for SkyOne Ultra 2.0 Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1250572-SKY87020-11
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY87020-11 CAD Model

Description

The SKY87020-11 from Skyworks Solutions is a highly integrated front-end module (FEM) designed for WLAN (Wireless Local Area Network) applications operating in the 2.4 GHz band. This FEM is specifically designed to enhance the performance of IEEE 802.11b/g/n WLAN systems by providing a complete transmit/receive front-end solution in a small, surface-mount package.

Applications:

  • Wireless Routers: Enhances the performance and range of 2.4 GHz wireless routers.
  • Wireless Access Points: Improves the signal strength and coverage area of wireless access points.
  • Mobile Devices: Integrated into smartphones, tablets, and laptops to provide robust WLAN connectivity.
  • Internet of Things (IoT) Devices: Used in various IoT devices requiring 2.4 GHz WLAN connectivity, such as smart home appliances and sensors.
  • Wireless Network Adapters: Improves the performance of USB and PCI-e based wireless network adapters.

Features:

  • Integrated Power Amplifier (PA): Provides high output power for extended range and reliable connectivity.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity for improved signal reception.
  • Transmit/Receive (T/R) Switch: Allows for efficient switching between transmit and receive modes.
  • Integrated Input and Output Matching: Simplifies board layout and reduces external component count.
  • Small Form Factor: Compact surface-mount package for space-constrained applications.
  • 2.4 GHz Band Operation: Designed for use in the 2.4 GHz WLAN band, supporting 802.11b/g/n standards.

Benefits:

  • Extended Range: The integrated PA provides high output power, enabling a longer operating range for WLAN devices.
  • Improved Sensitivity: The LNA enhances receiver sensitivity, allowing devices to receive weaker signals and improve overall performance.
  • Simplified Design: Integrated matching networks and a small form factor simplify board layout and reduce component count, saving time and cost.
  • Enhanced Performance: The FEM improves the overall performance of WLAN systems, providing a more reliable and faster wireless connection.
  • Reduced Size and Cost: The highly integrated design reduces the overall size and cost of the WLAN front-end.

The SKY87020-11 offers a compact and cost-effective solution for improving the performance of 2.4 GHz WLAN systems. Its integrated PA, LNA, and T/R switch provide a complete front-end solution that simplifies design, reduces component count, and enhances overall system performance. This FEM is well-suited for a wide range of applications, including wireless routers, access points, mobile devices, and IoT devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess