EN
  • EN
  • DE

SKY77928-11

Part No SKY77928-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Low cost LTE, 1xAnt TXFEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970591-SKY77928-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77928-11 CAD Model

Description

The SKY77928-11 is a power amplifier module (PAM) manufactured by Skyworks Solutions Inc. It's designed for multi-band GSM/GPRS/EDGE applications, providing high efficiency and linearity for reliable wireless communication. This PAM integrates several key components, including a power amplifier, impedance matching circuitry, and a directional coupler, simplifying the design and reducing the size of mobile devices.

Applications

  • Mobile Phones: Used in GSM/GPRS/EDGE mobile phones to amplify the RF signal for transmission.
  • Wireless Modems: Implemented in wireless modems and data cards.
  • IoT Devices: Employed in cellular-connected IoT devices requiring reliable wireless communication.
  • Handheld Devices: Used in other handheld devices that require GSM/GPRS/EDGE connectivity.

Features

  • Multi-Band Operation: Supports multiple GSM/GPRS/EDGE frequency bands.
  • High Efficiency: Maximizes power efficiency, extending battery life in mobile devices.
  • High Linearity: Ensures accurate signal amplification and reduces distortion.
  • Integrated Impedance Matching: Simplifies design and reduces the number of external components.
  • Directional Coupler: Provides accurate power control and monitoring.
  • Compact Size: Small footprint allows for dense PCB mounting in mobile devices.

Benefits

  • Extended Battery Life: High efficiency maximizes battery life in mobile devices.
  • Improved Signal Quality: High linearity ensures accurate signal amplification, improving communication reliability.
  • Simplified Design: Integrated impedance matching simplifies the RF design process.
  • Reduced Component Count: Integrated components reduce the overall component count, minimizing system cost.
  • Compact Form Factor: Small size allows for use in compact mobile devices.

Additional Details

The SKY77928-11 typically operates with a supply voltage of 3.2V to 4.8V and provides a high level of power amplification. Its multi-band capability allows it to be used in mobile devices operating in different regions. The PAM's high efficiency reduces heat dissipation, improving the overall reliability of the mobile device. The integrated directional coupler provides accurate power control and monitoring, ensuring compliance with regulatory requirements. This power amplifier module is a critical component in modern mobile communication devices.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess