EN
  • EN
  • DE

SKY77641-21

Part No SKY77641-21
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 712175-SKY77641-21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77641-21 CAD Model

Description

The SKY77641-21 is a Power Amplifier Module (PAM) manufactured by Skyworks Solutions Inc. It is designed for multimode multiband (MMMB) operation, supporting 2G, 3G, and 4G LTE cellular standards. This PAM integrates multiple functions, including a power amplifier, impedance matching circuitry, and harmonic filtering, into a single compact module.

Applications:

  • Mobile Phones: Used in smartphones and feature phones to amplify radio frequency (RF) signals for transmission.
  • Tablets: Employed in tablet devices to enable cellular connectivity.
  • Wireless Modems: Found in USB modems and MiFi devices for wireless internet access.
  • IoT Devices: Utilized in Internet of Things (IoT) devices requiring cellular communication.
  • Cellular Routers: Used in cellular routers to provide wireless connectivity to multiple devices.

Features:

  • Multimode Multiband (MMMB) Operation: Supports multiple cellular standards (2G, 3G, 4G LTE) and frequency bands.
  • Integrated Power Amplifier: Includes a high-efficiency power amplifier for optimal RF signal amplification.
  • Impedance Matching: Features integrated impedance matching circuitry for improved signal transmission.
  • Harmonic Filtering: Incorporates harmonic filtering to reduce unwanted spurious emissions.
  • Compact Module: Offers a compact form factor for space-constrained mobile devices.

Benefits:

  • Improved Signal Strength: Enhances signal strength for reliable cellular communication.
  • Extended Battery Life: Optimizes power efficiency to extend battery life in mobile devices.
  • Reduced Board Space: Minimizes board space requirements due to its integrated design.
  • Simplified Design: Simplifies RF front-end design by integrating multiple functions into a single module.
  • Compliance with Cellular Standards: Ensures compliance with cellular standards for global compatibility.

Additional Details:

The SKY77641-21 typically operates in the frequency range of 690 MHz to 2700 MHz, covering various LTE bands, as well as legacy 2G and 3G bands. It is designed to meet the stringent requirements of cellular operators and regulatory bodies. The module includes features such as power control, band selection, and antenna switching. Consulting the official datasheet from Skyworks Solutions Inc. is essential for detailed information on electrical characteristics, RF performance, and application guidelines. The PAM is usually controlled through a MIPI interface or similar serial control interface for setting the operating mode, output power, and frequency band.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7272 $53.1816
7+ $14.5454 $101.8178
11+ $14.0909 $154.9999
15+ $13.6364 $204.5460
19+ $13.1818 $250.4542
26+ $11.8182 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess