EN
  • EN
  • DE

SKY77366-13

Part No SKY77366-13
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837831-SKY77366-13
Ultra Librarian 3D Model Ultra Librarian SKY77366-13 CAD Model

Description

The SKY77366-13 is a Power Amplifier Module (PAM) manufactured by Skyworks Solutions Inc. It is engineered for multimode multiband (MMMB) operation, supporting 2G, 3G, and 4G cellular communication standards. This PAM integrates various functions into a single, compact package, simplifying the design and reducing the size requirements for mobile devices.

Applications:

  • Smartphones
  • Mobile Phones
  • Cellular-enabled tablets
  • Mobile hotspots
  • Data cards

Features:

  • Supports GSM, GPRS, EDGE, UMTS, HSPA, and LTE technologies across multiple frequency bands.
  • High power efficiency for extended battery life.
  • Integrated power control circuitry for optimized performance.
  • Compact surface-mount package.
  • 50-ohm input and output impedance matching.

Benefits:

  • Extended battery life in mobile devices due to high efficiency.
  • Reduced PCB footprint, enabling smaller device designs.
  • Simplified integration and reduced BOM cost with integrated functionality.
  • Improved system performance via optimized power control.
  • Enhanced reliability and simplified manufacturing.

Additional Details:

The SKY77366-13 typically incorporates a Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) power amplifier and CMOS control circuitry. Internal matching networks and a directional coupler for power detection are integrated as well. Controlled through a MIPI interface, the module operates across a variety of supply voltages. The specific frequency bands supported depend on the particular configuration and variant of the device, with detailed specifications documented in the product datasheet. The PAM is designed to meet stringent regulatory requirements for cellular devices and is optimized for high-volume manufacturing.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess