EN
  • EN
  • DE

RC2010JK-0715R

Part No RC2010JK-0715R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835118-RC2010JK-0715R
Ultra Librarian 3D Model Ultra Librarian RC2010JK-0715R CAD Model

Description

The RC2010JK-0715R is a thick film chip resistor manufactured by Yageo. The 'RC' indicates it's a resistor, '2010' specifies the physical dimensions (0.20 inch x 0.10 inch), 'JK' denotes a specific series with particular performance characteristics, '07' might be related to the packaging, and '15R' represents a resistance value of 15 ohms. These resistors are designed for surface mount technology (SMT) applications and offer a balance between power handling capability and physical size.

Applications:

  • Power Supplies: Used in power supplies for current sensing and in voltage dividers.
  • Automotive Electronics: Incorporated in automotive control modules for current limiting and signal conditioning.
  • LED Lighting: Employed in LED drivers for current regulation and brightness control.
  • Industrial Equipment: Utilized in industrial control systems and instrumentation for current sensing and voltage division.
  • Communication Equipment: Found in telecommunication devices for impedance matching and signal attenuation.

Features:

  • SMD (Surface Mount Device): Designed for automated assembly and high-density circuit board layouts.
  • Thick Film Construction: Offers stable and reliable performance under various environmental conditions.
  • High Power Rating: Capable of handling higher power dissipation compared to smaller chip resistors.
  • Robust Construction: Provides excellent stability and reliability in demanding applications.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Precise Resistance Value: Provides an accurate resistance of 15 ohms, ensuring proper circuit operation.
  • Stable Performance: Maintains consistent resistance under varying temperature and operating conditions.
  • Reliable Operation: Offers long-term stability and minimizes resistance drift.
  • Easy to Solder: Compatible with standard surface mount soldering techniques.
  • Higher Power Dissipation: Suitable for applications requiring higher power handling capability.

Additional Details:

The RC2010JK-0715R typically has a tolerance of 5% and a power rating of 0.75W. It is designed for reflow soldering and is compatible with standard pick-and-place equipment. The larger size (2010) provides improved power dissipation capabilities compared to smaller packages like 0805 or 1206. It's frequently used in applications needing a low resistance value with a relatively high power rating.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,625+ $0.0308 $50.0500
3,955+ $0.0253 $100.0615
6,125+ $0.0245 $150.0625
8,440+ $0.0237 $200.0280
10,870+ $0.0230 $250.0100
14,565+ $0.0206 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 385 pieces
MOQ: 1625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess