The SKY77352-15 is a multimode multiband Power Amplifier Module (PAM) that supports GSM/GPRS/EDGE and UMTS/HSDPA/HSUPA/HSPA+ technologies. It is designed for use in cellular handsets and other wireless devices.
Applications
- Cellular handsets
- Smartphones
- Wireless data cards
- Tablets
- Other wireless devices
Features
- GSM/GPRS/EDGE (850/900/1800/1900 MHz)
- UMTS/HSDPA/HSUPA/HSPA+ (Bands I, II, IV, V, VIII)
- High efficiency
- Low harmonics
- Integrated power control
- Small size
- Multi-band operation
Benefits
- Supports a wide range of cellular bands
- High efficiency reduces power consumption and extends battery life
- Low harmonics minimize interference with other devices
- Integrated power control simplifies design and reduces component count
- Small size allows for use in compact devices
Additional Details
The SKY77352-15 PAM integrates multiple power amplifiers, power control circuitry, and input/output matching networks into a single module. It supports GSM/GPRS/EDGE operation in the 850, 900, 1800, and 1900 MHz bands, as well as UMTS/HSDPA/HSUPA/HSPA+ operation in Bands I (2100 MHz), II (1900 MHz), IV (1700 MHz), V (850 MHz), and VIII (900 MHz). The high efficiency of the module reduces power consumption, which extends battery life in mobile devices. The low harmonics minimize interference with other electronic devices. The integrated power control circuitry simplifies the design of the RF front-end and reduces the number of external components required. The small size of the module allows it to be used in compact mobile devices such as smartphones and tablets. This PAM is a critical component in wireless communication devices, enabling reliable and efficient transmission of cellular signals.