The SKY77190-2 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc., designed for quad-band GSM/GPRS/EDGE applications. This module is a highly integrated solution incorporating a high-efficiency power amplifier, input and output matching networks, and a power control interface, making it suitable for use in mobile phones and other wireless devices operating on GSM850, EGSM900, DCS1800, and PCS1900 bands.
Applications:
- GSM/GPRS/EDGE Mobile Phones
- Wireless Communication Devices
- Handheld Devices
- Cellular IoT Applications
Features:
- Quad-Band Operation: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
- High Efficiency: Optimizes power consumption for extended battery life.
- Integrated Matching Networks: Simplifies board design and reduces component count.
- Power Control Interface: Enables precise power management.
- Compact Size: Minimizes board space requirements.
- GSM/GPRS/EDGE Compliant: Meets the requirements of GSM/GPRS/EDGE standards.
- Low Harmonic Emissions: Complies with regulatory requirements.
Benefits:
- Longer Battery Life: High efficiency reduces power consumption, extending device operating time.
- Simplified Design: Integrated matching networks and power control simplify the design process.
- Lower BOM Cost: Fewer external components are needed, reducing the overall bill of materials.
- Enhanced Performance: Optimized power amplification ensures reliable communication.
- Smaller Devices: Compact size allows integration into smaller, more portable devices.
Additional Details:
The SKY77190-2 uses advanced manufacturing processes for high performance and reliability. Its power control interface allows dynamic adjustment of output power, optimizing performance across different operating conditions. More details regarding electrical characteristics, application diagrams, and handling precautions can be found in the datasheet provided by Skyworks Solutions Inc.