EN
  • EN
  • DE

SKY77162-12

Part No SKY77162-12
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324911-SKY77162-12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77162-12 CAD Model

Description

The SKY77162-12 is a Front-End Module (FEM) manufactured by Skyworks Solutions Inc. It's engineered for multimode multiband (MMMB) GSM/GPRS/EDGE applications. This module integrates various RF components, simplifying the design and improving the performance of cellular communication devices.

Applications:

  • Mobile Phones: Used in GSM/GPRS/EDGE-enabled mobile phones to enhance signal transmission and reception.
  • Wireless Modules: Integrated into wireless communication modules for cellular connectivity in various devices.
  • Handheld Devices: Employed in handheld devices requiring GSM/GPRS/EDGE functionality.
  • M2M Communication: Suitable for machine-to-machine communication devices that utilize cellular networks.

Features:

  • Multiband Support: Supports multiple GSM/GPRS/EDGE frequency bands for global compatibility.
  • Integrated Power Amplifier (PA): Includes a high-efficiency PA for reliable signal amplification.
  • Integrated Filters: Incorporates filters to minimize interference and improve signal quality.
  • Compact Design: Small form factor allows for easy integration into space-constrained devices.
  • High Efficiency: Optimized for low power consumption to extend battery life.

Benefits:

  • Simplified RF Design: Reduces design complexity by integrating multiple components into a single module.
  • Improved Performance: Enhances signal transmission and reception capabilities.
  • Reduced Board Space: Minimizes PCB area, enabling smaller and more compact device designs.
  • Faster Time-to-Market: Accelerates product development with a ready-to-use front-end solution.
  • Lower BOM Cost: Reduces the overall system cost by integrating various components.

Additional Details:

The SKY77162-12 FEM module is designed to operate within GSM/GPRS/EDGE frequency bands, ensuring compatibility with a wide range of cellular networks. It features a high-performance power amplifier, filters, and impedance matching networks for optimal signal transmission and reception. The module is optimized for efficient power consumption and reliable performance, making it suitable for modern mobile communication devices. Its compact design allows for easy integration into mobile phones, wireless modules, and various handheld devices. The high efficiency contributes to longer battery life, which is critical for battery-powered applications.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4574 $59.4620
310+ $0.3754 $116.3740
480+ $0.3638 $174.6240
660+ $0.3523 $232.5180
850+ $0.3407 $289.5950
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess