EN
  • EN
  • DE

SKY73049-350LF-EVB

Part No SKY73049-350LF-EVB
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Frequency Control Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961226-SKY73049-350LF-EVB
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY73049-350LF-EVB CAD Model

Description

The SKY73049-350LF-EVB is an Evaluation Board designed to demonstrate and test the capabilities of the SKY73049-350LF integrated circuit from Skyworks Solutions. This evaluation board allows engineers and designers to quickly assess the performance of the SKY73049-350LF in a real-world environment, streamlining the development and integration process. It provides a platform for testing various functionalities and parameters, ensuring that the IC meets the specific requirements of the intended application.

Applications

  • Evaluation and testing of RF front-end designs
  • Development of wireless communication systems
  • Performance analysis of RF components
  • Prototyping of wireless devices
  • Educational purposes for RF engineering

Features

  • On-board SKY73049-350LF IC: The evaluation board features the SKY73049-350LF IC, allowing users to directly test its performance.
  • SMA Connectors: Equipped with SMA connectors for easy connection to test equipment and other RF components.
  • Test Points: Includes multiple test points for convenient measurement of voltage, current, and other parameters.
  • Comprehensive Documentation: Comes with detailed documentation, including schematics, layout information, and application notes.
  • Adjustable Components: Features adjustable components such as resistors and capacitors, allowing users to optimize the circuit for specific applications.
  • Power Supply Connections: Provides power supply connections for easy integration with external power sources.
  • Compact Design: Designed with a compact footprint for easy integration into existing test setups.

Benefits

  • Accelerated Development: Speeds up the development process by providing a ready-to-use platform for testing the SKY73049-350LF.
  • Simplified Evaluation: Simplifies the evaluation of the SKY73049-350LF, allowing engineers to quickly assess its performance and capabilities.
  • Reduced Design Risk: Reduces design risk by providing a platform for verifying the IC's performance before integrating it into a final product.
  • Enhanced Testing Capabilities: Enhances testing capabilities by providing convenient access to test points and connectors.
  • Improved Time-to-Market: Improves time-to-market by streamlining the development and testing process.

The SKY73049-350LF-EVB is an essential tool for engineers and designers working with RF front-end designs. Its comprehensive features and ease of use make it an invaluable asset for evaluating and integrating the SKY73049-350LF IC into various applications. The evaluation board provides a robust platform for testing, analysis, and optimization, ensuring the successful implementation of wireless communication systems.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess